Microchip Technology, Inc. Controllers KSZ8895FQXI

Description
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - KSZ8895FQXI-ND - DigiKey
Thief River Falls, MN, United States
Controllers
KSZ8895FQXI-ND
Controllers KSZ8895FQXI-ND
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8895FQXI - 922550-KSZ8895FQXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8895FQXI
922550-KSZ8895FQXI
Interface - Interface - Controllers - KSZ8895FQXI 922550-KSZ8895FQXI
Manufacturer: Microchip Technology Win Source Part Number: 922550-KSZ8895FQXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tray Family Name: KSZ8895 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922550-KSZ8895FQXI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Package: 128-BFQFP
Package: Tray
Family Name: KSZ8895
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - KSZ8895FQXI - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8895FQXI
Controllers KSZ8895FQXI
IC ETHERNET SWITCH 5PORT 128PQFP

IC ETHERNET SWITCH 5PORT 128PQFP

Supplier's Site Datasheet
Controllers - KSZ8895FQXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8895FQXI
Controllers KSZ8895FQXI
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8895FQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8895FQXI
Integrated Circuits (ICs) - Interface - Controllers KSZ8895FQXI
IC ETHERNET SWITCH 5PORT 128PQFP

IC ETHERNET SWITCH 5PORT 128PQFP

Supplier's Site
Interface - Controllers - KSZ8895FQXI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8895FQXI
Interface - Controllers KSZ8895FQXI
IC ETHERNET SWITCH 5PORT 128PQFP

IC ETHERNET SWITCH 5PORT 128PQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number KSZ8895FQXI-ND 922550-KSZ8895FQXI KSZ8895FQXI KSZ8895FQXI KSZ8895FQXI KSZ8895FQXI
Product Name Controllers Interface - Interface - Controllers - KSZ8895FQXI Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet; MII, RMII Ethernet; MII, RMII MII, RMII Ethernet; Ethernet MII, RMII
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 128-BFQFP QFP; 128-PQFP (14x20) QFP; 128-BFQFP QFP; 128-BFQFP QFP QFP; 128-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260836-SI32283-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers