Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8895FQXCA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322110-KSZ8895FQXCA Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-BFQFP ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: KSZ8895 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322110-KSZ8895FQXCA Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-BFQFP ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: KSZ8895 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1322110-KSZ8895FQXCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1322110-KSZ8895FQXCA
Integrated Circuits (ICs) - Interface - Controllers 1322110-KSZ8895FQXCA
Manufacturer: Microchip Technology Win Source Part Number: 1322110-KSZ8895FQXCA Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-BFQFP ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: KSZ8895 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322110-KSZ8895FQXCA
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 128-BFQFP
ECCN: 5A991B1
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: KSZ8895
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Controllers - KSZ8895FQXCA-ND - DigiKey
Thief River Falls, MN, United States
Controllers
KSZ8895FQXCA-ND
Controllers KSZ8895FQXCA-ND
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8895FQXCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8895FQXCA
Integrated Circuits (ICs) - Interface - Controllers KSZ8895FQXCA
IC EHTERNET SWITCH 5-PORT

IC EHTERNET SWITCH 5-PORT

Supplier's Site
Controllers - KSZ8895FQXCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8895FQXCA
Controllers KSZ8895FQXCA
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Controllers - KSZ8895FQXCA - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8895FQXCA
Interface - Controllers KSZ8895FQXCA
IC EHTERNET SWITCH 5-PORT

IC EHTERNET SWITCH 5-PORT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1322110-KSZ8895FQXCA KSZ8895FQXCA-ND KSZ8895FQXCA KSZ8895FQXCA KSZ8895FQXCA
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 128-BFQFP 128-BFQFP QFP QFP; 128-BFQFP QFP; 128-BFQFP
Technology Ethernet; MII, RMII Ethernet; Ethernet MII, RMII MII, RMII
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers