Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)
IC MANAGED SWITCH 10/100 128QFP
IC MANAGED SWITCH 10/100 128QFP
Ethernet Switch 10/100 Base-FX/T/TX I²C, SPI Interface 128-PQFP (14x20)
IC MANAGED SWITCH 10/100 128QFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-1477-5-ND | KSZ8893MQL | KSZ8893MQL | KSZ8893MQL | KSZ8893MQL |
| Product Name | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; Ethernet; I2C | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |