Ethernet Switch 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Manufacturer: Microchip Technology
Win Source Part Number: 922549-KSZ8893FQLI-F
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Package: 128-BFQFP
Package: Tray
Family Name: KSZ8893
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3349, KSZ8893FQLIFX
IC SWITCH ETH 3PORT 128QFP
IC SWITCH ETH 3PORT 128QFP
IC SWITCH ETH 3PORT 128QFP
Ethernet Switch 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-3349-ND | 922549-KSZ8893FQLI-FX | KSZ8893FQLI-FX | KSZ8893FQLI-FX | KSZ8893FQLI-FX | KSZ8893FQLI-FX |
| Product Name | Controllers | Interface - Interface - Controllers - KSZ8893FQLI-FX | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | SPI; Ethernet; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |