Manufacturer: Microchip Technology
Win Source Part Number: 1193835-KSZ8893FQL-F
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Supply Current: 120mA
Standards: 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8893
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V
Ethernet Switch 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
IC SWITCH ETH 3PORT 128QFP
Ethernet Switch 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
IC SWITCH ETH 3PORT 128QFP
IC SWITCH ETH 3PORT 128QFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1193835-KSZ8893FQL-FX | 576-3273-ND | KSZ8893FQL-FX | KSZ8893FQL-FX | KSZ8893FQL-FX | KSZ8893FQL-FX |
| Product Name | Interface - Interface - Controllers - KSZ8893FQL-FX | Controllers | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; Ethernet; I2C; I²C, SPI | Ethernet; Ethernet |