Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface
Microchip KSZ8873RLLI Ethernet Switch IC
Microchip KSZ8873RLLI Ethernet Switch IC
Microchip KSZ8873RLLI Ethernet Switch IC
Manufacturer: Microchip Technology
Win Source Part Number: 851257-KSZ8873RLLI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface
Package: Tray
Family Name: KSZ8873
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ETHERNET SWITCH I2C/SPI
IC ETHERNET SWITCH I2C/SPI
IC ETHERNET SWITCH I2C/SPI
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ8873RLLI-ND | 1773655P | 1773540 | 851257-KSZ8873RLLI | KSZ8873RLLI | KSZ8873RLLI | KSZ8873RLLI | KSZ8873RLLI |
| Product Name | Controllers | Ethernet Interface Ics | Ethernet Interface Ics | Interface - Interface - Controllers - KSZ8873RLLI | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | Ethernet; IEEE 802.1Q, IEEE 802.3u, IEEE 802.3, IEEE | Ethernet; IEEE 802.1Q, IEEE 802.3u, IEEE 802.3, IEEE | SPI; Ethernet; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Switch | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 1.8V | 3.3V; Other; 3.3 v | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |