Microchip Technology, Inc. Controllers KSZ8873RLLI-TR

Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - KSZ8873RLLI-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - KSZ8873RLLI-CT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - KSZ8873RLLI-DKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1261702-KSZ8873RLLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261702-KSZ8873RLLI-TR
Integrated Circuits (ICs) - Interface - Controllers 1261702-KSZ8873RLLI-TR
Win Source Part Number: 1261702-KSZ8873RLLI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8873RLLI-DKR,KSZ8 873RLLI TR,KSZ8873RLLI-CT,KS Z8873RLLI TR Base Product Number: KSZ8873

Win Source Part Number: 1261702-KSZ8873RLLI-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 115mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ8873RLLI-DKR,KSZ8873RLLI TR,KSZ8873RLLI-CT,KSZ8873RLLI TR
Base Product Number: KSZ8873

Buy Now Datasheet
Interface - Controllers - KSZ8873RLLI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8873RLLI-TR
Interface - Controllers KSZ8873RLLI-TR
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site Datasheet
Controllers KSZ8873RLLI-TR
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8873RLLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8873RLLI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8873RLLI-TR
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site
Controllers - KSZ8873RLLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8873RLLI-TR
Controllers KSZ8873RLLI-TR
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number KSZ8873RLLI-TR-ND 1261702-KSZ8873RLLI-TR KSZ8873RLLI-TR KSZ8873RLLI-TR KSZ8873RLLI-TR KSZ8873RLLI-TR
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology SPI; Ethernet; I2C SPI; I2C; I²C, SPI SPI; Ethernet; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74ALVC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details