Microchip Technology, Inc. Controllers KSZ8873MMLI

Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-3634-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3634-ND
Controllers 576-3634-ND
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8873MMLI - 739131-KSZ8873MMLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8873MMLI
739131-KSZ8873MMLI
Interface - Interface - Controllers - KSZ8873MMLI 739131-KSZ8873MMLI
Manufacturer: Microchip Technology Win Source Part Number: 739131-KSZ8873MMLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 115mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: KSZ8873 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 739131-KSZ8873MMLI
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Supply Current: 115mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8873
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - KSZ8873MMLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8873MMLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8873MMLI
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site
Interface - Controllers - KSZ8873MMLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8873MMLI
Interface - Controllers KSZ8873MMLI
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site Datasheet
Controllers - KSZ8873MMLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8873MMLI
Controllers KSZ8873MMLI
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)

Buy Now Datasheet
Controllers - KSZ8873MMLI - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8873MMLI
Controllers KSZ8873MMLI
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3634-ND 739131-KSZ8873MMLI KSZ8873MMLI KSZ8873MMLI KSZ8873MMLI KSZ8873MMLI
Product Name Controllers Interface - Interface - Controllers - KSZ8873MMLI Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Technology SPI; Ethernet; I2C Ethernet; Ethernet SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI SPI; Ethernet; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details