Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, MII, SPI Interface 64-LQFP (10x10)
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, MII, SPI Interface 64-LQFP (10x10)
3-PORT 10/100 SWITCH W/ 1X RMII
3-PORT 10/100 SWITCH W/ 1X RMII
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-KSZ8873MLLV-ND | KSZ8873MLLV | KSZ8873MLLV | KSZ8873MLLV |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, MII, SPI | Ethernet; Ethernet | SPI; I2C; I²C, MII, SPI |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.66V ~ 1.94V, 2.5V ~ 3.465V | Other; 1.66V ~ 1.94V, 2.5V ~ 3.465V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |