Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
CTLR 3-PORT 10/100 SWITCH W/ 1X
CTLR 3-PORT 10/100 SWITCH W/ 1X
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
CTLR 3-PORT 10/100 SWITCH W/ 1X
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-KSZ8873MLLI-DKR-ND | KSZ8873MLLI-TR | KSZ8873MLLI-TR | KSZ8873MLLI-TR | KSZ8873MLLI-TR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | SPI; Ethernet; I2C | Ethernet; Ethernet | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.66V ~ 1.94V, 2.5V ~ 3.465V | Other | Other; 1.66V ~ 1.94V, 2.5V ~ 3.465V | Other; 1.66V ~ 1.94V, 2.5V ~ 3.465V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |