Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-LQFP (10x10)
IC ETHERNET SWITCH 3PORT 64-LQFP
IC ETHERNET SWITCH 3PORT 64-LQFP
IC ETHERNET SWITCH 3PORT 64-LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-3459-ND | KSZ8873MLL | KSZ8873MLL | KSZ8873MLL | KSZ8873MLL |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | Ethernet; Ethernet | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |