Microchip Technology, Inc. Integrated Circuits (ICs) Interface Controllers KSZ8873MLL-AM-TR

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Controllers Package: Tape & Reel (TR) Product Status: Active Voltage - Supply: 1.8V, 2.5V, 3.3V Operating Temperature: 0°C ~ 70°C Package / Case: 64-LQFP Supplier Device Package: 64-PQFP (10x10) Base Product Number: KSZ8873 Standards: 10/100 Base-T/TX PHY
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Controllers Package: Tape & Reel (TR) Product Status: Active Voltage - Supply: 1.8V, 2.5V, 3.3V Operating Temperature: 0°C ~ 70°C Package / Case: 64-LQFP Supplier Device Package: 64-PQFP (10x10) Base Product Number: KSZ8873 Standards: 10/100 Base-T/TX PHY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Controllers
Integrated Circuits (ICs) Interface Controllers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Interface Controllers Package: Tape & Reel (TR) Product Status: Active Voltage - Supply: 1.8V, 2.5V, 3.3V Operating Temperature: 0°C ~ 70°C Package / Case: 64-LQFP Supplier Device Package: 64-PQFP (10x10) Base Product Number: KSZ8873 Standards: 10/100 Base-T/TX PHY

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR)
Product Status: Active
Voltage - Supply: 1.8V, 2.5V, 3.3V
Operating Temperature: 0°C ~ 70°C
Package / Case: 64-LQFP
Supplier Device Package: 64-PQFP (10x10)
Base Product Number: KSZ8873
Standards: 10/100 Base-T/TX PHY

Buy Now Datasheet
Controllers - KSZ8873MLL-AM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8873MLL-AM-TR
Controllers KSZ8873MLL-AM-TR
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-PQFP (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 64-PQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8873MLL-AM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8873MLL-AM-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8873MLL-AM-TR
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site
Interface - Controllers - KSZ8873MLL-AM-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8873MLL-AM-TR
Interface - Controllers KSZ8873MLL-AM-TR
IC ETHERNET SWITCH 3PORT 64LQFP

IC ETHERNET SWITCH 3PORT 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number KSZ8873MLL-AM-TR KSZ8873MLL-AM-TR KSZ8873MLL-AM-TR
Product Name Integrated Circuits (ICs) Interface Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Technology SPI; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 710-CY7B951-SCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Interface - Controllers - ADM3120BX-AB-T-2-G - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 225-LFBGA
View Details
Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details