The KSZ8873FLLI is a 3-port 10/100 managed Ethernet switch with integrated PHYs, designed for industrial applications requiring advanced switching and network management features. It is packaged in a 64-pin LQFP and operates over an industrial temperature range of -40°C to +85°C. The device supports IEEE 802.1q VLANs, IEEE 802.1d Rapid Spanning Tree Protocol, IGMP snooping, IPv4/IPv6 QoS, and MAC filtering. It includes LinkMD TDR-based cable diagnostics, HP Auto MDI-X, and comprehensive MIB counters. The switch operates from a single 3.3V supply with internal 1.8V LDO and supports both MII and RMII interfaces. It features a non-blocking switch fabric with a 1k MAC address table and store-and-forward architecture. Energy-saving modes include per-port PHY power-save, dynamic clock shutdown, and hardware/software power-down options. HBM ESD rating is 3kV.
IC ETHERNET SWITCH 3PORT 64LQFP Product overview: KSZ8873FLLI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-KSZ8873FLLI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-KSZ8873FLLI |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; Tray |