Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Ethernet Switch MII, RMII Interface 64-QFN (8x8)
IC ETHERNET SWITCH 4PORT 64QFN
IC ETHERNET SWITCH 4PORT 64QFN
IC ETHERNET SWITCH 4PORT 64QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ8864CNXI-ND | KSZ8864CNXI | KSZ8864CNXI | KSZ8864CNXI | KSZ8864CNXI |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet; MII, RMII | MII, RMII | MII, RMII | Ethernet; Ethernet | Ethernet; MII, RMII |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |