Microchip Technology, Inc. Controllers KSZ8864CNXI-TR

Description
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - KSZ8864CNXI-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Controllers - KSZ8864CNXI-CT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Controllers - KSZ8864CNXI-DKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1261699-KSZ8864CNXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261699-KSZ8864CNXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1261699-KSZ8864CNXI-TR
Win Source Part Number: 1261699-KSZ8864CNXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: IEEE 802.3, 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8864CNXI-CT,KSZ88 64CNXI-DKR Base Product Number: KSZ8864

Win Source Part Number: 1261699-KSZ8864CNXI-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ8864CNXI-CT,KSZ8864CNXI-DKR
Base Product Number: KSZ8864

Buy Now Datasheet
Controllers KSZ8864CNXI-TR
IC SWITCH 4 PORT MII/RMII 64QFN

IC SWITCH 4 PORT MII/RMII 64QFN

Supplier's Site Datasheet
Controllers - KSZ8864CNXI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8864CNXI-TR
Controllers KSZ8864CNXI-TR
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Interface - Controllers - KSZ8864CNXI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8864CNXI-TR
Interface - Controllers KSZ8864CNXI-TR
IC SWITCH 4 PORT MII/RMII 64QFN

IC SWITCH 4 PORT MII/RMII 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8864CNXI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8864CNXI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8864CNXI-TR
IC SWITCH 4 PORT MII/RMII 64QFN

IC SWITCH 4 PORT MII/RMII 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number KSZ8864CNXI-TR-ND 1261699-KSZ8864CNXI-TR KSZ8864CNXI-TR KSZ8864CNXI-TR KSZ8864CNXI-TR KSZ8864CNXI-TR
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; MII, RMII Ethernet; MII, RMII MII, RMII MII, RMII Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers