Manufacturer: Microchip Technology
Win Source Part Number: 876467-KSZ8864CNXCA
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Package: 64-VFQFN Exposed Pad
Package: Tray
Family Name: KSZ8864
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (8x8)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
IC ETH SWITCH 4PORT 64QFN
IC ETH SWITCH 4PORT 64QFN
IC ETH SWITCH 4PORT 64QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 876467-KSZ8864CNXCA | 576-4512-ND | KSZ8864CNXCA | KSZ8864CNXCA | KSZ8864CNXCA | KSZ8864CNXCA |
| Product Name | Interface - Interface - Controllers - KSZ8864CNXCA | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 64-QFN (8x8) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Technology | Ethernet; MII, RMII | MII, RMII | MII, RMII | Ethernet; MII, RMII | Ethernet; Ethernet |