Win Source Part Number: 1338389-KSZ8864CNXC
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8864
Ethernet Switch MII, RMII Interface 64-VQFN (8x8)
IC ETHERNET SWITCH 4PORT 64QFN
IC ETHERNET SWITCH 4PORT 64QFN
IC ETHERNET SWITCH 4PORT 64QFN
Ethernet Switch MII, RMII Interface 64-VQFN (8x8)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1338389-KSZ8864CNXC | KSZ8864CNXC-ND | KSZ8864CNXC | KSZ8864CNXC | KSZ8864CNXC | KSZ8864CNXC |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 1.8V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | Ethernet; MII, RMII | Ethernet; MII, RMII | Ethernet; Ethernet | MII, RMII | MII, RMII |