Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8863MLLI KSZ8863MLLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193829-KSZ8863MLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Family Name: KSZ8863M Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): KSZ8863MLLI-TR; KSZ8863MLL; KSZ8863RLL; Introduction Date: July 01, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: KSZ8863 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193829-KSZ8863MLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Family Name: KSZ8863M Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): KSZ8863MLLI-TR; KSZ8863MLL; KSZ8863RLL; Introduction Date: July 01, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: KSZ8863 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8863MLLI - 1193829-KSZ8863MLLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8863MLLI
1193829-KSZ8863MLLI
Interface - Interface - Controllers - KSZ8863MLLI 1193829-KSZ8863MLLI
Manufacturer: Microchip Technology Win Source Part Number: 1193829-KSZ8863MLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Family Name: KSZ8863M Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-LQFP Alternative Parts (Cross-Reference): KSZ8863MLLI-TR; KSZ8863MLL; KSZ8863RLL; Introduction Date: July 01, 2009 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: KSZ8863 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193829-KSZ8863MLLI
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8863M
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-LQFP
Alternative Parts (Cross-Reference): KSZ8863MLLI-TR; KSZ8863MLL; KSZ8863RLL;
Introduction Date: July 01, 2009
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8863
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now Datasheet
Controllers - 576-3751-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3751-ND
Controllers 576-3751-ND
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Ethernet Interface Ics - 9112865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9112865
Ethernet Interface Ics 9112865
Microchip KSZ8863MLLI Ethernet Switch IC

Microchip KSZ8863MLLI Ethernet Switch IC

Supplier's Site
Ethernet Interface Ics - 9112865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9112865P
Ethernet Interface Ics 9112865P
Microchip KSZ8863MLLI Ethernet Switch IC

Microchip KSZ8863MLLI Ethernet Switch IC

Supplier's Site
Ethernet Interface Ics - 1785242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785242
Ethernet Interface Ics 1785242
Microchip KSZ8863MLLI Ethernet Switch IC

Microchip KSZ8863MLLI Ethernet Switch IC

Supplier's Site
Controllers - KSZ8863MLLI - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8863MLLI
Controllers KSZ8863MLLI
IC ETHERNET SWITCH 3PORT 48-LQFP

IC ETHERNET SWITCH 3PORT 48-LQFP

Supplier's Site Datasheet
Controllers - KSZ8863MLLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8863MLLI
Controllers KSZ8863MLLI
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Controllers - KSZ8863MLLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8863MLLI
Interface - Controllers KSZ8863MLLI
IC ETHERNET SWITCH 3PORT 48-LQFP

IC ETHERNET SWITCH 3PORT 48-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8863MLLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8863MLLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8863MLLI
IC ETHERNET SWITCH 3PORT 48-LQFP

IC ETHERNET SWITCH 3PORT 48-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1193829-KSZ8863MLLI 576-3751-ND 9112865 9112865P KSZ8863MLLI KSZ8863MLLI KSZ8863MLLI KSZ8863MLLI
Product Name Interface - Interface - Controllers - KSZ8863MLLI Controllers Ethernet Interface Ics Ethernet Interface Ics Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Switch CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V 1.8V 1.8V; 3.3V; Other; 1.8 v, 3.3 v Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology SPI; Ethernet; I2C Ethernet; IEEE 802.1Q, IEEE, IEEE 802.3u Ethernet; IEEE 802.1Q, IEEE, IEEE 802.3u SPI; Ethernet; I2C; I²C, SPI SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers