Microchip Technology, Inc. Ethernet Interface Ics KSZ8863FLLI

Description
Microchip KSZ8863FLLI Ethernet Switch IC
Request a Quote Datasheet
Description
Microchip KSZ8863FLLI Ethernet Switch IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface Ics - 1773536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773536
Ethernet Interface Ics 1773536
Microchip KSZ8863FLLI Ethernet Switch IC

Microchip KSZ8863FLLI Ethernet Switch IC

Supplier's Site
Ethernet Interface Ics - 1774001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1774001
Ethernet Interface Ics 1774001
Microchip KSZ8863FLLI Ethernet Switch IC

Microchip KSZ8863FLLI Ethernet Switch IC

Supplier's Site
Ethernet Interface Ics - 1774001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1774001P
Ethernet Interface Ics 1774001P
Microchip KSZ8863FLLI Ethernet Switch IC

Microchip KSZ8863FLLI Ethernet Switch IC

Supplier's Site
Interface - Interface - Controllers - KSZ8863FLLI - 845582-KSZ8863FLLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8863FLLI
845582-KSZ8863FLLI
Interface - Interface - Controllers - KSZ8863FLLI 845582-KSZ8863FLLI
Manufacturer: Microchip Technology Win Source Part Number: 845582-KSZ8863FLLI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-FX/T/TX PHY I²C, SPI Interface 48-LQFP (7x7) Package: 48-LQFP Package: Tray Family Name: KSZ8863 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845582-KSZ8863FLLI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 10/100 Base-FX/T/TX PHY I²C, SPI Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Family Name: KSZ8863
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - 576-3750-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3750-ND
Controllers 576-3750-ND
Ethernet Switch 10/100 Base-FX/T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Ethernet Switch 10/100 Base-FX/T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - KSZ8863FLLI - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8863FLLI
Controllers KSZ8863FLLI
IC ETHERNET SWITCH 3PORT 48-LQFP

IC ETHERNET SWITCH 3PORT 48-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8863FLLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8863FLLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8863FLLI
IC ETHERNET SWITCH 3PORT 48-LQFP

IC ETHERNET SWITCH 3PORT 48-LQFP

Supplier's Site
Controllers - KSZ8863FLLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8863FLLI
Controllers KSZ8863FLLI
Ethernet Switch 10/100 Base-FX/T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Ethernet Switch 10/100 Base-FX/T/TX PHY I²C, SPI Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Controllers - KSZ8863FLLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8863FLLI
Interface - Controllers KSZ8863FLLI
IC ETHERNET SWITCH 3PORT 48-LQFP

IC ETHERNET SWITCH 3PORT 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1773536 1774001P 845582-KSZ8863FLLI 576-3750-ND KSZ8863FLLI KSZ8863FLLI KSZ8863FLLI KSZ8863FLLI
Product Name Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - KSZ8863FLLI Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology Ethernet; IEEE 802.3, IEEE, IEEE 802.3u, IEEE 802.1Q Ethernet; IEEE 802.3, IEEE, IEEE 802.3u, IEEE 802.1Q SPI; Ethernet; I2C SPI; Ethernet; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI
Device Type Switch Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v 1.8V Other; 1.8V, 2.5V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3226-E-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers