Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8862-32MQL-FX

Description
Win Source Part Number: 1117907-KSZ8862-32MQ L-FX Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-FL/FX/T/TX/SX PHY Voltage - Supply: 3.1V ~ 3.5V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ886232MQLFX,1611- KSZ8862-32MQL-FX,576 -3272 Base Product Number: KSZ8862
Request a Quote Datasheet
Description
Win Source Part Number: 1117907-KSZ8862-32MQ L-FX Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-FL/FX/T/TX/SX PHY Voltage - Supply: 3.1V ~ 3.5V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ886232MQLFX,1611- KSZ8862-32MQL-FX,576 -3272 Base Product Number: KSZ8862
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1117907-KSZ8862-32MQL-FX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1117907-KSZ8862-32MQL-FX
Integrated Circuits (ICs) - Interface - Controllers 1117907-KSZ8862-32MQL-FX
Win Source Part Number: 1117907-KSZ8862-32MQ L-FX Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-FL/FX/T/TX/SX PHY Voltage - Supply: 3.1V ~ 3.5V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ886232MQLFX,1611- KSZ8862-32MQL-FX,576 -3272 Base Product Number: KSZ8862

Win Source Part Number: 1117907-KSZ8862-32MQL-FX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: Parallel
Current - Supply: 122mA
Standards: 10/100 Base-FL/FX/T/TX/SX PHY
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ886232MQLFX,1611-KSZ8862-32MQL-FX,576-3272
Base Product Number: KSZ8862

Buy Now Datasheet
Controllers - 576-3272-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3272-ND
Controllers 576-3272-ND
Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Controllers - KSZ8862-32MQL-FX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8862-32MQL-FX
Controllers KSZ8862-32MQL-FX
Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Controllers - KSZ8862-32MQL-FX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8862-32MQL-FX
Interface - Controllers KSZ8862-32MQL-FX
IC SWITCH ETH 2P 32BIT 128QFP

IC SWITCH ETH 2P 32BIT 128QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8862-32MQL-FX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8862-32MQL-FX
Integrated Circuits (ICs) - Interface - Controllers KSZ8862-32MQL-FX
IC SWITCH ETH 2P 32BIT 128QFP

IC SWITCH ETH 2P 32BIT 128QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1117907-KSZ8862-32MQL-FX 576-3272-ND KSZ8862-32MQL-FX KSZ8862-32MQL-FX KSZ8862-32MQL-FX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details