Microchip Technology, Inc. Controllers KSZ8862-16MQL-FX

Description
Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-3271-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3271-ND
Controllers 576-3271-ND
Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8862-16MQL-FX - 922548-KSZ8862-16MQL-FX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8862-16MQL-FX
922548-KSZ8862-16MQL-FX
Interface - Interface - Controllers - KSZ8862-16MQL-FX 922548-KSZ8862-16MQL-FX
Manufacturer: Microchip Technology Win Source Part Number: 922548-KSZ8862-16MQL -FX Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tray Family Name: KSZ8862 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3271, KSZ886216MQLFX

Manufacturer: Microchip Technology
Win Source Part Number: 922548-KSZ8862-16MQL-FX
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Package: 128-BFQFP
Package: Tray
Family Name: KSZ8862
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3271, KSZ886216MQLFX

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8862-16MQL-FX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8862-16MQL-FX
Integrated Circuits (ICs) - Interface - Controllers KSZ8862-16MQL-FX
IC SWITCH ETH 2P 16BIT 128QFP

IC SWITCH ETH 2P 16BIT 128QFP

Supplier's Site
Interface - Controllers - KSZ8862-16MQL-FX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8862-16MQL-FX
Interface - Controllers KSZ8862-16MQL-FX
IC SWITCH ETH 2P 16BIT 128QFP

IC SWITCH ETH 2P 16BIT 128QFP

Supplier's Site Datasheet
Controllers - KSZ8862-16MQL-FX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8862-16MQL-FX
Controllers KSZ8862-16MQL-FX
Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Controllers KSZ8862-16MQL-FX
IC SWITCH ETH 2P 16BIT 128QFP

IC SWITCH ETH 2P 16BIT 128QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3271-ND 922548-KSZ8862-16MQL-FX KSZ8862-16MQL-FX KSZ8862-16MQL-FX KSZ8862-16MQL-FX KSZ8862-16MQL-FX
Product Name Controllers Interface - Interface - Controllers - KSZ8862-16MQL-FX Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Technology Ethernet; Parallel Ethernet; Ethernet Parallel Parallel Ethernet; Parallel
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details