Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tray
Product Status: Active
Protocol: Ethernet
Function: Switch
Interface: Ethernet
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.3V
Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)
IC ETHERNET CTLR 2PORT PCI 64LQF
IC ETHERNET CTLR 2PORT PCI 64LQF
Ethernet Switch 10/100 Base-T/TX PHY Ethernet Interface 64-LQFP-EP (10x10)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-4847-ND | KSZ8852HLEYA | KSZ8852HLEYA | KSZ8852HLEYA | |
| Product Name | Integrated Circuits (ICs) Interface Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet | Ethernet; Ethernet | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) |