Manufacturer: Microchip Technology
Win Source Part Number: 1051102-KSZ8851SNL-T
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-MLF (5x5)
Purpose: Controller
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 32-QFN (5x5)
IC CTLR MAC/PHY NON-PCI 32-MLF
IC CTLR MAC/PHY NON-PCI 32-MLF
IC CTLR MAC/PHY NON-PCI 32-MLF
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1051102-KSZ8851SNL-TR | 576-3299-6-ND | KSZ8851SNL-TR | KSZ8851SNL-TR | KSZ8851SNL-TR | KSZ8851SNL-TR |
| Product Name | Interface - Interface - Controllers - KSZ8851SNL-TR | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 32-MLF (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Technology | SPI; Ethernet | SPI; SPI | SPI; Ethernet; SPI | Ethernet; Ethernet | SPI; SPI |