The KSZ8851-32MQL is a single-port Ethernet MAC controller that integrates both MAC and PHY functionalities, fully compliant with IEEE 802.3/802.3u standards. It supports 10BASE-T and 100BASE-TX Ethernet connections, and features full-duplex flow control as well as half-duplex backpressure collision flow control. The controller is designed for high-performance applications, offering DMA-slave burst data transfers and checksum generation for IPv4 and IPv6 protocols. This device includes a simple SRAM-like host interface that is compatible with most embedded microcontrollers, and it supports both big-endian and little-endian processor architectures. The internal memory consists of 12K bytes for RX FIFO and 6K bytes for TX FIFO, with programmable watermarks for flow control. Power management features include a low-power CMOS design and an integrated low-noise regulator, ensuring efficient operation across a commercial temperature range of 0°C to +70°C and an industrial range of -40°C to +85°C. The KSZ8851-32MQL is available in a 128-pin PQFP package and is pin-compatible with existing KSZ8841 and KSZ8842 series controllers. It is suitable for applications in video/audio distribution systems, industrial control, and various embedded Ethernet markets.
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Win Source Part Number: 964564-KSZ8851-32MQL
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 66
Protocol: Ethernet
Function: MAC Controller
Interface: Parallel
Current - Supply: 85mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): KSZ8851-16MQL; KSZ8841-PMQLI; KSZ8841-16MQL;
ECCN: 5A991B1
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ885132MQL,576-343
Base Product Number: KSZ8851
IC CTLR MAC/PHY NON PCI 128QFP
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
IC CTLR MAC/PHY NON PCI 128QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-3438-ND | 964564-KSZ8851-32MQL | KSZ8851-32MQL | KSZ8851-32MQL | KSZ8851-32MQL |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 1.8V | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |