Microchip Technology, Inc. Controllers KSZ8851-16MQL

Description
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-3253-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3253-ND
Controllers 576-3253-ND
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8851-16MQL - 1193827-KSZ8851-16MQL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8851-16MQL
1193827-KSZ8851-16MQL
Interface - Interface - Controllers - KSZ8851-16MQL 1193827-KSZ8851-16MQL
Manufacturer: Microchip Technology Win Source Part Number: 1193827-KSZ8851-16MQ L Packaging: Tray Protocol: Ethernet Function: MAC Controller Interface: Parallel Supply Current: 85mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: KSZ8851 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193827-KSZ8851-16MQL
Packaging: Tray
Protocol: Ethernet
Function: MAC Controller
Interface: Parallel
Supply Current: 85mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8851
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Interface - Controllers - KSZ8851-16MQL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8851-16MQL
Interface - Controllers KSZ8851-16MQL
IC CTLR MAC/PHY NON-PCI 128QFP

IC CTLR MAC/PHY NON-PCI 128QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8851-16MQL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8851-16MQL
Integrated Circuits (ICs) - Interface - Controllers KSZ8851-16MQL
IC CTLR MAC/PHY NON-PCI 128QFP

IC CTLR MAC/PHY NON-PCI 128QFP

Supplier's Site
Controllers - KSZ8851-16MQL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8851-16MQL
Controllers KSZ8851-16MQL
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3253-ND 1193827-KSZ8851-16MQL KSZ8851-16MQL KSZ8851-16MQL KSZ8851-16MQL
Product Name Controllers Interface - Interface - Controllers - KSZ8851-16MQL Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Controllers - CY7C67200-48BAXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.7V ~ 3.6V, 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers