Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8851-16MLLI-TR KSZ8851-16MLLI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 922545-KSZ8851-16MLL I-TR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Family Name: KSZ8851 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8851-16MLLI TR, KSZ8851-16MLLI-CT, KSZ8851-16MLLI-DKR, KSZ8851-16MLLI TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922545-KSZ8851-16MLL I-TR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Family Name: KSZ8851 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8851-16MLLI TR, KSZ8851-16MLLI-CT, KSZ8851-16MLLI-DKR, KSZ8851-16MLLI TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8851-16MLLI-TR - 922545-KSZ8851-16MLLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8851-16MLLI-TR
922545-KSZ8851-16MLLI-TR
Interface - Interface - Controllers - KSZ8851-16MLLI-TR 922545-KSZ8851-16MLLI-TR
Manufacturer: Microchip Technology Win Source Part Number: 922545-KSZ8851-16MLL I-TR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7) Package: 48-LQFP Package: Reel - TR Family Name: KSZ8851 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8851-16MLLI TR, KSZ8851-16MLLI-CT, KSZ8851-16MLLI-DKR, KSZ8851-16MLLI TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 922545-KSZ8851-16MLLI-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Reel - TR
Family Name: KSZ8851
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8851-16MLLI TR, KSZ8851-16MLLI-CT, KSZ8851-16MLLI-DKR, KSZ8851-16MLLI TR-ND

Buy Now Datasheet
Controllers - KSZ8851-16MLLI-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - KSZ8851-16MLLI-CT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Buy Now Datasheet
Controllers - KSZ8851-16MLLI-DKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Buy Now Datasheet
Interface - Controllers - KSZ8851-16MLLI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8851-16MLLI-TR
Interface - Controllers KSZ8851-16MLLI-TR
IC MAC CTLR 1PORT W/BUS 48LQFP

IC MAC CTLR 1PORT W/BUS 48LQFP

Supplier's Site Datasheet
Controllers - KSZ8851-16MLLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8851-16MLLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8851-16MLLI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ8851-16MLLI-TR
IC MAC CTLR 1PORT W/BUS 48LQFP

IC MAC CTLR 1PORT W/BUS 48LQFP

Supplier's Site
IC MAC CTLR 1PORT W/BUS 48LQFP

IC MAC CTLR 1PORT W/BUS 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 922545-KSZ8851-16MLLI-TR KSZ8851-16MLLI-TR-ND KSZ8851-16MLLI-TR KSZ8851-16MLLI-TR KSZ8851-16MLLI-TR KSZ8851-16MLLI-TR
Product Name Interface - Interface - Controllers - KSZ8851-16MLLI-TR Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP (7x7) LQFP; 48-LQFP QFP; 48-LQFP QFP; LQFP; 48-LQFP QFP QFP; 48-LQFP
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet Ethernet; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers