The KSZ8842-PMQLI is a two-port managed Ethernet switch with a 32-bit/33MHz PCI interface, designed for industrial Ethernet and latency-critical applications. It features two 10/100 transceivers, IEEE 802.1Q VLAN support, QoS prioritization, IGMP v1/v2 and MLD snooping, and Microchip LinkMD® cable diagnostics. The device operates in an industrial temperature range of -40°C to +85°C and is available in a 128-pin PQFP package. It supports full-duplex IEEE 802.3x flow control, jumbo frames up to 1916 bytes, and operates from a single 3.3V power supply.
IC ETHERNET SW 2PORT PCI 128QFP Product overview: KSZ8842-PMQLI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-KSZ8842-PMQLI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-KSZ8842-PMQLI |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; Tray |