Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
IC SWITCH 10/100 32BIT 128QFP
Ethernet Switch 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
IC SWITCH 10/100 32BIT 128QFP
IC SWITCH 10/100 32BIT 128QFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-1513-5-ND | KSZ8842-PMQL | KSZ8842-PMQL | KSZ8842-PMQL | KSZ8842-PMQL |
| Product Name | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | PCI; Ethernet | Ethernet; PCI | PCI; PCI | Ethernet; Ethernet | PCI; PCI |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |