Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8842-32MVLI KSZ8842-32MVLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 778086-KSZ8842-32MVL I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Operating Supply Voltage: 3.1 V ~ 3.5 V Protocol: Ethernet Function: Switch Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: KSZ8842 Categories: Integrated Circuits (ICs) Operating Supply Current: 122mA Manufacturer Package: 128-LQFP (14x14) Alternative Parts (Cross-Reference): KSZ8842-16MBLI; KSZ8842-32MVL; Introduction Date: November 01, 2006 ECCN: 5A991.b Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778086-KSZ8842-32MVL I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Operating Supply Voltage: 3.1 V ~ 3.5 V Protocol: Ethernet Function: Switch Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: KSZ8842 Categories: Integrated Circuits (ICs) Operating Supply Current: 122mA Manufacturer Package: 128-LQFP (14x14) Alternative Parts (Cross-Reference): KSZ8842-16MBLI; KSZ8842-32MVL; Introduction Date: November 01, 2006 ECCN: 5A991.b Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8842-32MVLI - 778086-KSZ8842-32MVLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8842-32MVLI
778086-KSZ8842-32MVLI
Interface - Interface - Controllers - KSZ8842-32MVLI 778086-KSZ8842-32MVLI
Manufacturer: Microchip Technology Win Source Part Number: 778086-KSZ8842-32MVL I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Operating Supply Voltage: 3.1 V ~ 3.5 V Protocol: Ethernet Function: Switch Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: KSZ8842 Categories: Integrated Circuits (ICs) Operating Supply Current: 122mA Manufacturer Package: 128-LQFP (14x14) Alternative Parts (Cross-Reference): KSZ8842-16MBLI; KSZ8842-32MVL; Introduction Date: November 01, 2006 ECCN: 5A991.b Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778086-KSZ8842-32MVLI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-LQFP
Operating Supply Voltage: 3.1 V ~ 3.5 V
Protocol: Ethernet
Function: Switch
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8842
Categories: Integrated Circuits (ICs)
Operating Supply Current: 122mA
Manufacturer Package: 128-LQFP (14x14)
Alternative Parts (Cross-Reference): KSZ8842-16MBLI; KSZ8842-32MVL;
Introduction Date: November 01, 2006
ECCN: 5A991.b
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 576-3270-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3270-ND
Controllers 576-3270-ND
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Buy Now Datasheet
Interface - Controllers - KSZ8842-32MVLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8842-32MVLI
Interface - Controllers KSZ8842-32MVLI
IC SWITCH ETH 2P 32BIT 128LQFP

IC SWITCH ETH 2P 32BIT 128LQFP

Supplier's Site Datasheet
Controllers - KSZ8842-32MVLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8842-32MVLI
Controllers KSZ8842-32MVLI
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8842-32MVLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8842-32MVLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8842-32MVLI
IC SWITCH ETH 2P 32BIT 128LQFP

IC SWITCH ETH 2P 32BIT 128LQFP

Supplier's Site
Controllers KSZ8842-32MVLI
IC SWITCH ETH 2P 32BIT 128LQFP

IC SWITCH ETH 2P 32BIT 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 778086-KSZ8842-32MVLI 576-3270-ND KSZ8842-32MVLI KSZ8842-32MVLI KSZ8842-32MVLI KSZ8842-32MVLI
Product Name Interface - Interface - Controllers - KSZ8842-32MVLI Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1 V ~ 3.5 V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other Other; 3.1V ~ 3.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet Ethernet; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2535-F-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details