Microchip Technology, Inc. Controllers KSZ8842-32MQL

Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-1479-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-1479-ND
Controllers 576-1479-ND
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8842-32MQL - 002233-KSZ8842-32MQL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8842-32MQL
002233-KSZ8842-32MQL
Interface - Interface - Controllers - KSZ8842-32MQL 002233-KSZ8842-32MQL
Manufacturer: Microchip Technology Win Source Part Number: 002233-KSZ8842-32MQL Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Family Name: KSZ8842 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: Switch Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 122mA Alternative Parts (Cross-Reference): KSZ8842-32MVL; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 002233-KSZ8842-32MQL
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8842
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-PQFP (14x20)
Purpose: Switch
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 122mA
Alternative Parts (Cross-Reference): KSZ8842-32MVL;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - KSZ8842-32MQL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8842-32MQL
Controllers KSZ8842-32MQL
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8842-32MQL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8842-32MQL
Integrated Circuits (ICs) - Interface - Controllers KSZ8842-32MQL
IC SWITCH 10/100 32BIT 128QFP

IC SWITCH 10/100 32BIT 128QFP

Supplier's Site
Interface - Controllers - KSZ8842-32MQL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8842-32MQL
Interface - Controllers KSZ8842-32MQL
IC SWITCH 10/100 32BIT 128QFP

IC SWITCH 10/100 32BIT 128QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-1479-ND 002233-KSZ8842-32MQL KSZ8842-32MQL KSZ8842-32MQL KSZ8842-32MQL
Product Name Controllers Interface - Interface - Controllers - KSZ8842-32MQL Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1 V ~ 3.5 V Other; 3.1V ~ 3.5V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS90C031QML LVDS Quad CMOS Differential Line Driver - 5962-9583301Q2A - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details
DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details