Microchip Technology, Inc. Controllers KSZ8842-16MVLI

Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-2120-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-2120-ND
Controllers 576-2120-ND
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1231050-KSZ8842-16MVLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1231050-KSZ8842-16MVLI
Integrated Circuits (ICs) - Interface - Controllers 1231050-KSZ8842-16MVLI
Win Source Part Number: 1231050-KSZ8842-16MV LI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 122mA Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3.1V ~ 3.5V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): KSZ884216MVLI; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ884216MVLI,KSZ884 2-16MVLI-ND,576-2120 Base Product Number: KSZ8842

Win Source Part Number: 1231050-KSZ8842-16MVLI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 90
Protocol: Ethernet
Function: Switch
Interface: Parallel
Current - Supply: 122mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): KSZ884216MVLI;
ECCN: 5A991B1
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ884216MVLI,KSZ8842-16MVLI-ND,576-2120
Base Product Number: KSZ8842

Buy Now Datasheet
Interface - Controllers - KSZ8842-16MVLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8842-16MVLI
Interface - Controllers KSZ8842-16MVLI
IC ETHERNET SW 2PORT BUS 128LQFP

IC ETHERNET SW 2PORT BUS 128LQFP

Supplier's Site Datasheet
Controllers - KSZ8842-16MVLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8842-16MVLI
Controllers KSZ8842-16MVLI
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)

Buy Now Datasheet
Controllers KSZ8842-16MVLI
IC ETHERNET SW 2PORT BUS 128LQFP

IC ETHERNET SW 2PORT BUS 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8842-16MVLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8842-16MVLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8842-16MVLI
IC ETHERNET SW 2PORT BUS 128LQFP

IC ETHERNET SW 2PORT BUS 128LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-2120-ND 1231050-KSZ8842-16MVLI KSZ8842-16MVLI KSZ8842-16MVLI KSZ8842-16MVLI KSZ8842-16MVLI
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Parallel Parallel Ethernet; Parallel Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Data Rate 480000 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD7569AQ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details