Win Source Part Number: 1370715-KSZ8842-16MV
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
Base Product Number: KSZ8842
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991B1
Function: Switch
Voltage - Supply: 3.1V ~ 3.5V
Current - Supply: 122mA
Protocol: Ethernet
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
IC TXRX PHY 10/100 2PORT 128LQFP
IC TXRX PHY 10/100 2PORT 128LQFP
IC TXRX PHY 10/100 2PORT 128LQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370715-KSZ8842-16MVLI-TR | KSZ8842-16MVLI-TR-ND | KSZ8842-16MVLI-TR | KSZ8842-16MVLI-TR | KSZ8842-16MVLI-TR | KSZ8842-16MVLI-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Ethernet; Parallel | Parallel |