Win Source Part Number: 1186871-KSZ8842-16MB
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 240
Protocol: Ethernet
Function: Switch
Interface: Parallel
Current - Supply: 122mA
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 100-LBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3504,KSZ884216MB
Base Product Number: KSZ8842
Product Status: Obsolete
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
IC ETHERNET SW 2PORT 100-LFBGA
IC ETHERNET SW 2PORT 100-LFBGA
IC ETHERNET SW 2PORT 100-LFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1186871-KSZ8842-16MBLI | 576-3504-ND | KSZ8842-16MBLI | KSZ8842-16MBLI | KSZ8842-16MBLI | KSZ8842-16MBLI |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; Parallel | Parallel | Parallel | Ethernet; Parallel | Ethernet; Ethernet |