Microchip Technology, Inc. Controllers KSZ8842-16MBL

Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-3076-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-3076-ND
Controllers 576-3076-ND
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface

Buy Now Datasheet
Interface - Interface - Controllers - KSZ8842-16MBL - 922544-KSZ8842-16MBL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8842-16MBL
922544-KSZ8842-16MBL
Interface - Interface - Controllers - KSZ8842-16MBL 922544-KSZ8842-16MBL
Manufacturer: Microchip Technology Win Source Part Number: 922544-KSZ8842-16MBL Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface Package: 100-LBGA Package: Tray Part Status: Obsolete Family Name: KSZ8842 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3076, KSZ884216MBL

Manufacturer: Microchip Technology
Win Source Part Number: 922544-KSZ8842-16MBL
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Package: 100-LBGA
Package: Tray
Part Status: Obsolete
Family Name: KSZ8842
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3076, KSZ884216MBL

Buy Now Datasheet
Controllers KSZ8842-16MBL
IC MAC CTLR 2PORT ETH 100-LFBGA

IC MAC CTLR 2PORT ETH 100-LFBGA

Supplier's Site Datasheet
Controllers - KSZ8842-16MBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8842-16MBL
Controllers KSZ8842-16MBL
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8842-16MBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8842-16MBL
Integrated Circuits (ICs) - Interface - Controllers KSZ8842-16MBL
IC MAC CTLR 2PORT ETH 100-LFBGA

IC MAC CTLR 2PORT ETH 100-LFBGA

Supplier's Site
Interface - Controllers - KSZ8842-16MBL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8842-16MBL
Interface - Controllers KSZ8842-16MBL
IC MAC CTLR 2PORT ETH 100-LFBGA

IC MAC CTLR 2PORT ETH 100-LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-3076-ND 922544-KSZ8842-16MBL KSZ8842-16MBL KSZ8842-16MBL KSZ8842-16MBL KSZ8842-16MBL
Product Name Controllers Interface - Interface - Controllers - KSZ8842-16MBL Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet; Parallel Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers