Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
Manufacturer: Microchip Technology
Win Source Part Number: 070554-KSZ8841-PMQLI
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-PQFP (14x20)
Purpose: MAC Controller
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
IC MAC CTRLR 32BIT PCI 128QFP
IC MAC CTRLR 32BIT PCI 128QFP
IC MAC CTRLR 32BIT PCI 128QFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-2118-ND | 070554-KSZ8841-PMQLI | KSZ8841-PMQLI | KSZ8841-PMQLI | KSZ8841-PMQLI | KSZ8841-PMQLI |
| Product Name | Controllers | Interface - Interface - Controllers - KSZ8841-PMQLI | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | PCI; Ethernet | PCI; PCI | Ethernet; Ethernet | Ethernet; PCI | PCI; PCI | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1 V ~ 3.5 V | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |