Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8841-32MVLI KSZ8841-32MVLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193821-KSZ8841-32MV LI Packaging: Tray Protocol: Ethernet Function: MAC Controller Interface: PCI Supply Current: 100mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: KSZ8841 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193821-KSZ8841-32MV LI Packaging: Tray Protocol: Ethernet Function: MAC Controller Interface: PCI Supply Current: 100mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: KSZ8841 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8841-32MVLI - 1193821-KSZ8841-32MVLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8841-32MVLI
1193821-KSZ8841-32MVLI
Interface - Interface - Controllers - KSZ8841-32MVLI 1193821-KSZ8841-32MVLI
Manufacturer: Microchip Technology Win Source Part Number: 1193821-KSZ8841-32MV LI Packaging: Tray Protocol: Ethernet Function: MAC Controller Interface: PCI Supply Current: 100mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: KSZ8841 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1193821-KSZ8841-32MVLI
Packaging: Tray
Protocol: Ethernet
Function: MAC Controller
Interface: PCI
Supply Current: 100mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8841
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V

Buy Now
Controllers - 576-2983-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-2983-ND
Controllers 576-2983-ND
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)

Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)

Buy Now Datasheet
Controllers - KSZ8841-32MVLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8841-32MVLI
Controllers KSZ8841-32MVLI
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)

Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)

Buy Now Datasheet
Controllers KSZ8841-32MVLI
IC MAC CTRLR 32BIT 128-LQFP

IC MAC CTRLR 32BIT 128-LQFP

Supplier's Site Datasheet
Interface - Controllers - KSZ8841-32MVLI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8841-32MVLI
Interface - Controllers KSZ8841-32MVLI
IC MAC CTRLR 32BIT 128-LQFP

IC MAC CTRLR 32BIT 128-LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8841-32MVLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8841-32MVLI
Integrated Circuits (ICs) - Interface - Controllers KSZ8841-32MVLI
IC MAC CTRLR 32BIT 128-LQFP

IC MAC CTRLR 32BIT 128-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1193821-KSZ8841-32MVLI 576-2983-ND KSZ8841-32MVLI KSZ8841-32MVLI KSZ8841-32MVLI KSZ8841-32MVLI
Product Name Interface - Interface - Controllers - KSZ8841-32MVLI Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other; 3.1V ~ 3.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology PCI; Ethernet PCI; PCI Ethernet; PCI PCI; PCI Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-F-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details