KSZ8841-32MVLI is a single-port Ethernet MAC controller with a 32-bit non-PCI interface, designed for industrial Ethernet applications requiring low latency and high reliability. It operates from a single 3.3V power supply with 5V tolerant I/O and supports 10BASE-T/100BASE-TX with full and half-duplex auto-negotiation. The device features 8 KB of internal RX/TX FIFO memory, integrated LinkMD cable diagnostics, Wake-on-LAN with Magic Packet support, and HP Auto MDI-X crossover. It is packaged in a 128-lead LQFP and is rated for industrial temperature operation from -40°C to +85°C.
IC MAC CTRLR 32BIT 128-LQFP Product overview: KSZ8841-32MVLI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32-bit, 32BIT, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-KSZ8841-32MVLI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-KSZ8841-32MVLI |
| Product Name | 32-bit 32BIT Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; Tray |