Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8841-32MQL KSZ8841-32MQL

Description
Manufacturer: Microchip Technology Win Source Part Number: 205887-KSZ8841-32MQL Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: MAC Controller Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 205887-KSZ8841-32MQL Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: MAC Controller Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8841-32MQL - 205887-KSZ8841-32MQL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8841-32MQL
205887-KSZ8841-32MQL
Interface - Interface - Controllers - KSZ8841-32MQL 205887-KSZ8841-32MQL
Manufacturer: Microchip Technology Win Source Part Number: 205887-KSZ8841-32MQL Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-PQFP (14x20) Purpose: MAC Controller Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 205887-KSZ8841-32MQL
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-PQFP (14x20)
Purpose: MAC Controller
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 576-2115-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-2115-ND
Controllers 576-2115-ND
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)

Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8841-32MQL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8841-32MQL
Integrated Circuits (ICs) - Interface - Controllers KSZ8841-32MQL
IC MAC CTRLR 32BIT 128QFP

IC MAC CTRLR 32BIT 128QFP

Supplier's Site
Interface - Controllers - KSZ8841-32MQL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8841-32MQL
Interface - Controllers KSZ8841-32MQL
IC MAC CTRLR 32BIT 128QFP

IC MAC CTRLR 32BIT 128QFP

Supplier's Site Datasheet
Controllers - KSZ8841-32MQL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8841-32MQL
Controllers KSZ8841-32MQL
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)

Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205887-KSZ8841-32MQL 576-2115-ND KSZ8841-32MQL KSZ8841-32MQL KSZ8841-32MQL
Product Name Interface - Interface - Controllers - KSZ8841-32MQL Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Supply Voltage Other; 3.1 V ~ 3.5 V Other; 3.1V ~ 3.5V Other Other; 3.1V ~ 3.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 128-PQFP (14x20) 128-BFQFP QFP QFP; 128-BFQFP QFP; 128-BFQFP
Technology PCI; Ethernet Ethernet; Ethernet PCI; PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - CODECs - AD1803JRU-REEL - Lingto Electronic Limited
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details