Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)
IC MAC CTRLR 8/16BIT 128-LQFP
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)
IC MAC CTRLR 8/16BIT 128-LQFP
IC MAC CTRLR 8/16BIT 128-LQFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-2114-ND | KSZ8841-16MVLI | KSZ8841-16MVLI | KSZ8841-16MVLI | KSZ8841-16MVLI |
| Product Name | Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | PCI; Ethernet | Ethernet; PCI | PCI; PCI | PCI; PCI | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other; 3.1V ~ 3.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |