The KSZ8841-16MVLI-TR is a single-port Ethernet MAC controller with a non-PCI interface, designed for embedded Ethernet applications requiring low latency and power efficiency. It supports 10BASE-T and 100BASE-TX speeds with full- and half-duplex operation, integrated IEEE 802.3x flow control, and HP Auto MDI-X crossover. The device operates from a single 3.3V supply with 5V tolerant I/O, features 8 KB of internal buffer memory, and includes Wake-on-LAN and LinkMD cable diagnostics. It is packaged in a 128-lead LQFP and qualified for the industrial temperature range of -40°C to +85°C. The part supports 8-bit or 16-bit host bus interfaces and includes configurable LED indicators for link, activity, and speed status.
IC TXRX PHY 10/100 1PORT 128LQFP Product overview: KSZ8841-16MVLI-TR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-KSZ8841-16MVLI-T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-KSZ8841-16MVLI-TR |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |