Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)
IC MAC CTRLR 8/16BIT 128-LQFP
IC MAC CTRLR 8/16BIT 128-LQFP
Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 576-2113-ND | KSZ8841-16MVL | KSZ8841-16MVL | KSZ8841-16MVL |
| Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | PCI; Ethernet | PCI; PCI | Ethernet; Ethernet | PCI; PCI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 3.1V ~ 3.5V | Other | Other; 3.1V ~ 3.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |