Manufacturer: Microchip Technology
Win Source Part Number: 1193819-KSZ8841-16MB
Packaging: Tray
Protocol: Ethernet
Function: MAC Controller
Interface: PCI
Supply Current: 100mA
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8841-16
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 100-LBGA
Alternative Parts (Cross-Reference): RC82545EM; RC82540EM; LU82551QM 860611; LU82541PI;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8841
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193819-KSZ8841-16MBL |
| Product Name | Electronic Surplus - KSZ8841-16MBL |