Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8794CNXIC KSZ8794CNXIC

Description
Manufacturer: Microchip Technology Win Source Part Number: 851584-KSZ8794CNXIC Features: Interface Package: Tray Family Name: KSZ8794 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-KSZ8794CNXIC, 1611-KSZ8794CNXIC-ND , 576-4852, 1611-KSZ8794CNXICINA CTIVE, KSZ8794CNXIC-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851584-KSZ8794CNXIC Features: Interface Package: Tray Family Name: KSZ8794 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-KSZ8794CNXIC, 1611-KSZ8794CNXIC-ND , 576-4852, 1611-KSZ8794CNXICINA CTIVE, KSZ8794CNXIC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8794CNXIC - 851584-KSZ8794CNXIC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8794CNXIC
851584-KSZ8794CNXIC
Interface - Interface - Controllers - KSZ8794CNXIC 851584-KSZ8794CNXIC
Manufacturer: Microchip Technology Win Source Part Number: 851584-KSZ8794CNXIC Features: Interface Package: Tray Family Name: KSZ8794 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-KSZ8794CNXIC, 1611-KSZ8794CNXIC-ND , 576-4852, 1611-KSZ8794CNXICINA CTIVE, KSZ8794CNXIC-ND

Manufacturer: Microchip Technology
Win Source Part Number: 851584-KSZ8794CNXIC
Features: Interface
Package: Tray
Family Name: KSZ8794
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-KSZ8794CNXIC, 1611-KSZ8794CNXIC-ND, 576-4852, 1611-KSZ8794CNXICINACTIVE, KSZ8794CNXIC-ND

Buy Now Datasheet
Ethernet Interface Ics - 1773976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773976
Ethernet Interface Ics 1773976
Microchip KSZ8794CNXIC

Microchip KSZ8794CNXIC

Supplier's Site
Ethernet Interface Ics - 1773531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773531
Ethernet Interface Ics 1773531
Microchip KSZ8794CNXIC

Microchip KSZ8794CNXIC

Supplier's Site
Ethernet Interface Ics - 1773976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773976P
Ethernet Interface Ics 1773976P
Microchip KSZ8794CNXIC

Microchip KSZ8794CNXIC

Supplier's Site
Controllers - 576-4852-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4852-ND
Controllers 576-4852-ND
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Interface - Specialized - KSZ8794CNXIC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Interface - Specialized
KSZ8794CNXIC
Communication Interface Chip/UART/485/232 >> Interface - Specialized KSZ8794CNXIC
QFN-64-EP(8x8) Interface - Specialized ROHS

QFN-64-EP(8x8) Interface - Specialized ROHS

Supplier's Site Datasheet
Controllers - KSZ8794CNXIC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8794CNXIC
Controllers KSZ8794CNXIC
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)

Buy Now Datasheet
Interface - Controllers - KSZ8794CNXIC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8794CNXIC
Interface - Controllers KSZ8794CNXIC
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site Datasheet
Controllers - KSZ8794CNXIC - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8794CNXIC
Controllers KSZ8794CNXIC
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8794CNXIC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8794CNXIC
Integrated Circuits (ICs) - Interface - Controllers KSZ8794CNXIC
IC CONTROLLER ETHERNET 64QFN

IC CONTROLLER ETHERNET 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 851584-KSZ8794CNXIC 1773976 1773976P 576-4852-ND KSZ8794CNXIC KSZ8794CNXIC KSZ8794CNXIC KSZ8794CNXIC KSZ8794CNXIC
Product Name Interface - Interface - Controllers - KSZ8794CNXIC Ethernet Interface Ics Ethernet Interface Ics Controllers Communication Interface Chip/UART/485/232 >> Interface - Specialized Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Switch Line / Bus Controller UART CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Technology Ethernet; IEEE 802.1az, IEEE 802.1Q, IEEE 802.3, IEEE, IEEE 802.3u Ethernet; IEEE 802.1az, IEEE 802.1Q, IEEE 802.3, IEEE, IEEE 802.3u Ethernet; MII, RMII MII, RMII MII, RMII Ethernet; MII, RMII Ethernet; Ethernet
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v 3.6V Other; 3.3V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-A-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers