Win Source Part Number: 980956-KSZ8794CNXIC-
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ8794CNXIC TR,KSZ8794CNXIC-CT,K
Base Product Number: KSZ8794
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
QFN-64-EP(8x8) Interface - Specialized ROHS
IC CONTROLLER ETHERNET 64QFN
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
IC CONTROLLER ETHERNET 64QFN
IC CONTROLLER ETHERNET 64QFN
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 980956-KSZ8794CNXIC-TR | KSZ8794CNXIC-TR-ND | KSZ8794CNXIC-TR | KSZ8794CNXIC-TR | KSZ8794CNXIC-TR | KSZ8794CNXIC-TR | KSZ8794CNXIC-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; MII, RMII | Ethernet; Ethernet | MII, RMII | Ethernet; MII, RMII | MII, RMII |