Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI KSZ8721SLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193817-KSZ8721SLI Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: KSZ8721 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193817-KSZ8721SLI Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: KSZ8721 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI - 1193817-KSZ8721SLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI
1193817-KSZ8721SLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI 1193817-KSZ8721SLI
Manufacturer: Microchip Technology Win Source Part Number: 1193817-KSZ8721SLI Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: KSZ8721 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1193817-KSZ8721SLI
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8721
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-KSZ8721SLI
Interface Transceiver IC 710-KSZ8721SLI
IC TRANSCEIVER FULL 1/1 48SSOP Product overview: KSZ8721SLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721SLI can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 48SSOP Product overview: KSZ8721SLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721SLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8721SLI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8721SLI
IC TRANSCEIVER FULL 1/1 48SSOP

IC TRANSCEIVER FULL 1/1 48SSOP

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8721SLI - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8721SLI
Drivers, Receivers, Transceivers KSZ8721SLI
IC TRANSCEIVER FULL 1/1 48SSOP

IC TRANSCEIVER FULL 1/1 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1193817-KSZ8721SLI 710-KSZ8721SLI KSZ8721SLI KSZ8721SLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721SLI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP Tube SSOP SSOP; 48-BSSOP (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - PEB31665HV1.3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details