Microchip Technology, Inc. Interface Transceiver IC KSZ8721BLI

Description
IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-KSZ8721BLI
Interface Transceiver IC 710-KSZ8721BLI
IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLI can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLI - 002231-KSZ8721BLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLI
002231-KSZ8721BLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLI 002231-KSZ8721BLI
Manufacturer: Microchip Technology Win Source Part Number: 002231-KSZ8721BLI Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 002231-KSZ8721BLI
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ethernet Interface Ics - 9101629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9101629
Ethernet Interface Ics 9101629
Microchip KSZ8721BLI

Microchip KSZ8721BLI

Supplier's Site
Ethernet Interface Ics - 9101629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9101629P
Ethernet Interface Ics 9101629P
Microchip KSZ8721BLI

Microchip KSZ8721BLI

Supplier's Site
Ethernet Interface Ics - 1785233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785233
Ethernet Interface Ics 1785233
Microchip KSZ8721BLI

Microchip KSZ8721BLI

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8721BLI - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8721BLI
Drivers, Receivers, Transceivers KSZ8721BLI
IC TRANSCEIVER FULL 1/1 48LQFP

IC TRANSCEIVER FULL 1/1 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8721BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8721BLI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8721BLI
IC TRANSCEIVER FULL 1/1 48LQFP

IC TRANSCEIVER FULL 1/1 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ8721BLI 002231-KSZ8721BLI 9101629 9101629P KSZ8721BLI KSZ8721BLI
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLI Ethernet Interface Ics Ethernet Interface Ics Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 2.5V; 3.3V; Other; 2.5 v, 3.3 v Other; 3V ~ 3.6V 3.6V; Other
Data Rate 10000 to 100000 kbps 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers