Manufacturer: Microchip Technology
Win Source Part Number: 778082-KSZ8721BLI-TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KS8721
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): DM9161AE; DM9161APE; DP83848CVV; RTL8201CP-LF;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLI-TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 48LQFP
IC TRANSCEIVER FULL 1/1 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 778082-KSZ8721BLI-TR | 710-KSZ8721BLI-TR | KSZ8721BLI-TR | KSZ8721BLI-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLI-TR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS |