Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLA4 KSZ8721BLA4

Description
Manufacturer: Microchip Technology Win Source Part Number: 778080-KSZ8721BLA4 Packaging: Tube Type: Transceiver Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 778080-KSZ8721BLA4 Packaging: Tube Type: Transceiver Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLA4 - 778080-KSZ8721BLA4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLA4
778080-KSZ8721BLA4
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLA4 778080-KSZ8721BLA4
Manufacturer: Microchip Technology Win Source Part Number: 778080-KSZ8721BLA4 Packaging: Tube Type: Transceiver Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778080-KSZ8721BLA4
Packaging: Tube
Type: Transceiver
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-KSZ8721BLA4
Interface Transceiver IC 710-KSZ8721BLA4
IC TRANSCEIVER 1/1 48SSOP Product overview: KSZ8721BLA4 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLA4 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 48SSOP Product overview: KSZ8721BLA4 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BLA4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8721BLA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8721BLA4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8721BLA4
IC TRANSCEIVER 1/1 48SSOP

IC TRANSCEIVER 1/1 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778080-KSZ8721BLA4 710-KSZ8721BLA4 KSZ8721BLA4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BLA4 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1907356 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details