Manufacturer: Microchip Technology
Win Source Part Number: 291036-KSZ8721BL TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KS8721
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): RTL8211F-CG; RTL8211FI-CG; RTL8211FDI-CG; DP83848CVV;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 48LQFP Product overview: KSZ8721BL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8721BL-TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 48LQFP
IC TRANSCEIVER FULL 1/1 48LQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 9101742P | 9101742 | 291036-KSZ8721BL TR | 710-KSZ8721BL-TR | KSZ8721BL-TR | KSZ8721BL-TR |
| Product Name | Ethernet Interface Ics | Ethernet Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8721BL-TR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | Ethernet | Ethernet; Ieee 802.3u | MII, RMII | MII, RMII | ||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 100000 kbps | 100000 kbps | 10000 to 100000 kbps | |||
| Supply Voltage | 3.3V; Other; 3.3 v | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V |