Manufacturer: Microchip Technology
Win Source Part Number: 205886-KSZ8692PBI
Packaging: Tray
Core Processor: ARM9
Applications: Networking and Communications
Mounting: SMD (SMT)
Number of I/O: 20
Program Memory Type: External Program Memory
Controller Series: KSZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 400-PBGA (24x24)
Supply Voltage - Operating: 1.235 V to 1.365 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC ARM9 PHY 10/100MBPS 400BGA Product overview: KSZ8692PBI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-KSZ8692PBI can be used for catalog matching and distributor lookup.
IC ARM9 PHY 10/100MBPS 400BGA
IC ARM9 PHY 10/100MBPS 400BGA
IC ARM9 PHY 10/100MBPS 400BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 205886-KSZ8692PBI | 769-KSZ8692PBI | KSZ8692PBI | KSZ8692PBI | KSZ8692PBI |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - KSZ8692PBI | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Removed | Removed; Obsolete | ||
| ROM Type | External Program Memory | ||||
| Supply Voltage | 1.24 to 1.36 volts | 1.24 to 1.36 volts | |||
| I/O Ports | 20 | 20 |